Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX125-FG324 AX125-FG324

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 912311-AX125-FG324 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 168 18432 324-BGA Package: Tray Package: 324-BGA Mounting: Surface Mount Number of I/O: 168 Part Status: Obsolete Family Name: AX125 Categories: Integrated Circuits (ICs) Case / Package: 324-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 912311-AX125-FG324 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 168 18432 324-BGA Package: Tray Package: 324-BGA Mounting: Surface Mount Number of I/O: 168 Part Status: Obsolete Family Name: AX125 Categories: Integrated Circuits (ICs) Case / Package: 324-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX125-FG324 - 912311-AX125-FG324 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX125-FG324
912311-AX125-FG324
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX125-FG324 912311-AX125-FG324
Manufacturer: Microsemi Corporation Win Source Part Number: 912311-AX125-FG324 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 168 18432 324-BGA Package: Tray Package: 324-BGA Mounting: Surface Mount Number of I/O: 168 Part Status: Obsolete Family Name: AX125 Categories: Integrated Circuits (ICs) Case / Package: 324-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 912311-AX125-FG324
Series: Axcelerator
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 168 18432 324-BGA
Package: Tray
Package: 324-BGA
Mounting: Surface Mount
Number of I/O: 168
Part Status: Obsolete
Family Name: AX125
Categories: Integrated Circuits (ICs)
Case / Package: 324-FBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AX125-FG324 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AX125-FG324
FPGA Programmable Logic Device 696-AX125-FG324
IC FPGA 168 I/O 324FBGA Product overview: AX125-FG324 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX125-FG324 can be used for catalog matching and distributor lookup.

IC FPGA 168 I/O 324FBGA Product overview: AX125-FG324 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX125-FG324 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX125-FG324
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX125-FG324
IC FPGA 168 I/O 324FBGA

IC FPGA 168 I/O 324FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - AX125-FG324 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX125-FG324
FPGAs (Field Programmable Gate Array) AX125-FG324
Axcelerator Field Programmable Gate Array (FPGA) IC 168 18432 324-BGA

Axcelerator Field Programmable Gate Array (FPGA) IC 168 18432 324-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 912311-AX125-FG324 696-AX125-FG324 AX125-FG324 AX125-FG324
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX125-FG324 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 324-FBGA (19x19) Other; FBGA Other; 324-BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
System Gates 125000 125000
Logic Cells / Logic Blocks 1344
Registers 1344
Unlock Full Specs
to access all available technical data