Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-FG676 AX1000-FG676

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 769370-AX1000-FG676 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Package: 676-BGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 418 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Family Name: AX1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): XCV405E-8FGG676C; XCV405E-8FG676I; XC2S400E-6FGG676C; XCV400E-6FG676I; Introduction Date: June 03, 2002 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 769370-AX1000-FG676 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Package: 676-BGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 418 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Family Name: AX1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): XCV405E-8FGG676C; XCV405E-8FG676I; XC2S400E-6FGG676C; XCV400E-6FG676I; Introduction Date: June 03, 2002 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-FG676 - 769370-AX1000-FG676 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-FG676
769370-AX1000-FG676
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-FG676 769370-AX1000-FG676
Manufacturer: Microsemi Corporation Win Source Part Number: 769370-AX1000-FG676 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Package: 676-BGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 418 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Family Name: AX1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): XCV405E-8FGG676C; XCV405E-8FG676I; XC2S400E-6FGG676C; XCV400E-6FG676I; Introduction Date: June 03, 2002 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 769370-AX1000-FG676
Series: Axcelerator
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 676-BGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 418
Number of LABs/CLBs: 18144
Total RAM Bits: 165888
Number of Gates: 1000000
Family Name: AX1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): XCV405E-8FGG676C; XCV405E-8FG676I; XC2S400E-6FGG676C; XCV400E-6FG676I;
Introduction Date: June 03, 2002
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AX1000-FG676
FPGA - Field Programmable Gate Array AX1000-FG676
FPGA - Field Programmable Gate Array AX1000-FG676

FPGA - Field Programmable Gate Array AX1000-FG676

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 769370-AX1000-FG676 AX1000-FG676
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-FG676 FPGA - Field Programmable Gate Array
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCS110I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 92 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details