Microsemi Corp. FPGA Programmable Logic Device AX1000-CGS624M

Description
IC FPGA 418 I/O 624CCGA Product overview: AX1000-CGS624M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-CGS624M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 418 I/O 624CCGA Product overview: AX1000-CGS624M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-CGS624M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AX1000-CGS624M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AX1000-CGS624M
FPGA Programmable Logic Device 696-AX1000-CGS624M
IC FPGA 418 I/O 624CCGA Product overview: AX1000-CGS624M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-CGS624M can be used for catalog matching and distributor lookup.

IC FPGA 418 I/O 624CCGA Product overview: AX1000-CGS624M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-CGS624M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1232169-AX1000-CGS624M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1232169-AX1000-CGS624M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1232169-AX1000-CGS624M
Win Source Part Number: 1232169-AX1000-CGS62 4M Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Axcelerator Package: Tray Standard Package: 1 Number of I/O: 418 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Through Hole Package / Case: 624-BCCGA Supplier Device Package: 624-CCGA (32.5x32.5) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): AX1000CGS624M; ECCN: 3A001A2C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: AX1000-CGS624M-ND,15 0-AX1000-CGS624M Base Product Number: AX1000 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1232169-AX1000-CGS624M
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Axcelerator
Package: Tray
Standard Package: 1
Number of I/O: 418
Number of LABs/CLBs: 18144
Total RAM Bits: 165888
Number of Gates: 1000000
Voltage - Supply: 1.425V ~ 1.575V
Mounting Type: Through Hole
Package / Case: 624-BCCGA
Supplier Device Package: 624-CCGA (32.5x32.5)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AX1000CGS624M;
ECCN: 3A001A2C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: AX1000-CGS624M-ND,150-AX1000-CGS624M
Base Product Number: AX1000
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX1000-CGS624M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX1000-CGS624M
IC FPGA 418 I/O 624CCGA

IC FPGA 418 I/O 624CCGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - AX1000-CGS624M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX1000-CGS624M
FPGAs (Field Programmable Gate Array) AX1000-CGS624M
Axcelerator Field Programmable Gate Array (FPGA) IC 418 165888 624-BCCGA

Axcelerator Field Programmable Gate Array (FPGA) IC 418 165888 624-BCCGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AX1000-CGS624M 1232169-AX1000-CGS624M AX1000-CGS624M AX1000-CGS624M
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6 1.00E6
Package Type Other; Tray Other; 624-BCCGA
User I/Os 418 pins 418 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details