Microsemi Corp. FPGA Programmable Logic Device AX1000-2FG896

Description
IC FPGA 516 I/O 896FBGA Product overview: AX1000-2FG896 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-2FG896 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 516 I/O 896FBGA Product overview: AX1000-2FG896 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-2FG896 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AX1000-2FG896 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. designed for high-performance applications. It features a system performance of over 350 MHz and an internal performance exceeding 500 MHz. The device supports up to 1,000,000 equivalent system gates and includes up to 684 user I/Os, making it suitable for complex designs. This FPGA incorporates advanced embedded memory capabilities, including up to 295 kbits of SRAM/FIFO and 10,752 dedicated flip-flops. It is manufactured using a 0.15 Oºm CMOS antifuse process technology, ensuring a compact and efficient design. The AX1000-2FG896 operates at a low core voltage of 1.5 V and supports mixed voltage operation across various I/O standards, including LVTTL, LVCMOS, and LVDS. Additionally, the device offers features such as programmable slew rate and drive strength on outputs, embedded phase-locked loops with frequency synthesis capabilities up to 1 GHz, and unique in-system diagnostic capabilities. It is compliant with boundary-scan testing standards and utilizes FuseLock,Ñ¢ programming technology for enhanced security against reverse engineering. This FPGA is suitable for applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The AX1000-2FG896 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. designed for high-performance applications. It features a system performance of over 350 MHz and an internal performance exceeding 500 MHz. The device supports up to 1,000,000 equivalent system gates and includes up to 684 user I/Os, making it suitable for complex designs. This FPGA incorporates advanced embedded memory capabilities, including up to 295 kbits of SRAM/FIFO and 10,752 dedicated flip-flops. It is manufactured using a 0.15 Oºm CMOS antifuse process technology, ensuring a compact and efficient design. The AX1000-2FG896 operates at a low core voltage of 1.5 V and supports mixed voltage operation across various I/O standards, including LVTTL, LVCMOS, and LVDS. Additionally, the device offers features such as programmable slew rate and drive strength on outputs, embedded phase-locked loops with frequency synthesis capabilities up to 1 GHz, and unique in-system diagnostic capabilities. It is compliant with boundary-scan testing standards and utilizes FuseLock,Ñ¢ programming technology for enhanced security against reverse engineering. This FPGA is suitable for applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AX1000-2FG896 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AX1000-2FG896
FPGA Programmable Logic Device 696-AX1000-2FG896
IC FPGA 516 I/O 896FBGA Product overview: AX1000-2FG896 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-2FG896 can be used for catalog matching and distributor lookup.

IC FPGA 516 I/O 896FBGA Product overview: AX1000-2FG896 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX1000-2FG896 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AX1000-2FG896 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX1000-2FG896
FPGAs (Field Programmable Gate Array) AX1000-2FG896
Axcelerator Field Programmable Gate Array (FPGA) IC 516 165888 896-BGA

Axcelerator Field Programmable Gate Array (FPGA) IC 516 165888 896-BGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX1000-2FG896
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX1000-2FG896
IC FPGA 516 I/O 896FBGA

IC FPGA 516 I/O 896FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AX1000-2FG896 AX1000-2FG896 AX1000-2FG896
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6
Logic Cells / Logic Blocks 12096
Registers 12096
Package Type Other; FBGA Other; 896-BGA
Internal Frequency 870 MHz
Unlock Full Specs
to access all available technical data