Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG484 AX1000-2FG484

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 769369-AX1000-2FG484 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 317 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Family Name: AX1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): QL8250-7PSN484M; QL8250-6PS484C; QL8250-8PSN484C; QL8250-7PS484C; Introduction Date: June 03, 2002 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 769369-AX1000-2FG484 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 317 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Family Name: AX1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): QL8250-7PSN484M; QL8250-6PS484C; QL8250-8PSN484C; QL8250-7PS484C; Introduction Date: June 03, 2002 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG484 - 769369-AX1000-2FG484 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG484
769369-AX1000-2FG484
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG484 769369-AX1000-2FG484
Manufacturer: Microsemi Corporation Win Source Part Number: 769369-AX1000-2FG484 Series: Axcelerator Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 317 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Family Name: AX1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): QL8250-7PSN484M; QL8250-6PS484C; QL8250-8PSN484C; QL8250-7PS484C; Introduction Date: June 03, 2002 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 769369-AX1000-2FG484
Series: Axcelerator
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 317
Number of LABs/CLBs: 18144
Total RAM Bits: 165888
Number of Gates: 1000000
Family Name: AX1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): QL8250-7PSN484M; QL8250-6PS484C; QL8250-8PSN484C; QL8250-7PS484C;
Introduction Date: June 03, 2002
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AX1000-2FG484
FPGA - Field Programmable Gate Array AX1000-2FG484
FPGA - Field Programmable Gate Array AX1000-2FG484

FPGA - Field Programmable Gate Array AX1000-2FG484

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 769369-AX1000-2FG484 AX1000-2FG484
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG484 FPGA - Field Programmable Gate Array
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details