Manufacturer: Microsemi Corporation
Win Source Part Number: 768781-ARF466AG
Packaging: Tube
Package: TO-264-3, TO-264AA
Current Rating: 13A
Frequency: 40.68MHz
Gain: 16dB
Transistor Type: N-Channel
Voltage - Test: 150V
Power - Output: 300W
Family Name: ARF466AG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264
Voltage Rating DC: 1000V
Introduction Date: August 08, 2005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 768781-ARF466AG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF466AG |
| Polarity | N-Channel |
| Output Power | 300 watts |
| Power Gain | 16 dB |