Manufacturer: Microsemi Corporation
Win Source Part Number: 768780-ARF461CG
Packaging: Bulk
Package: TO-247-3
Current Rating: 25μA
Frequency: 65MHz
Gain: 15dB
Transistor Type: N-Channel
Voltage - Test: 50V
Power - Output: 150W
Part Status: Obsolete(EOL)
Family Name: ARF461CG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Voltage Rating DC: 1000V
Introduction Date: June 24, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 768780-ARF461CG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF461CG |
| Polarity | N-Channel |
| Output Power | 150 watts |
| Power Gain | 15 dB |