Manufacturer: Microsemi Corporation
Win Source Part Number: 051497-ARF461AG
Packaging: Bulk
Voltage Rating: 1000V
Current Rating: 25μA
Frequency: 65MHz
Gain: 15dB
Transistor Polarity: N-Channel
Voltage - Test: 50V
Power - Output: 150W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 051497-ARF461AG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF461AG |
| Polarity | N-Channel; N-Channel |
| Output Power | 150 watts |
| Power Gain | 15 dB |