Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460B ARF460B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051496-ARF460B Packaging: Tube/Rail Voltage Rating: 500V Current Rating: 14A Frequency: 40.68MHz Current - Test: 50mA Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 125V Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247CS Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051496-ARF460B Packaging: Tube/Rail Voltage Rating: 500V Current Rating: 14A Frequency: 40.68MHz Current - Test: 50mA Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 125V Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247CS Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460B - 051496-ARF460B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460B
051496-ARF460B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460B 051496-ARF460B
Manufacturer: Microsemi Corporation Win Source Part Number: 051496-ARF460B Packaging: Tube/Rail Voltage Rating: 500V Current Rating: 14A Frequency: 40.68MHz Current - Test: 50mA Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 125V Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247CS Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051496-ARF460B
Packaging: Tube/Rail
Voltage Rating: 500V
Current Rating: 14A
Frequency: 40.68MHz
Current - Test: 50mA
Gain: 15dB
Transistor Polarity: N-Channel
Voltage - Test: 125V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247CS
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500V 14A MOSFET Transistor
285-ARF460B
500V 14A MOSFET Transistor 285-ARF460B
FET RF N-CH 500V 14A TO247 Product overview: ARF460B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF460B can be used for catalog matching and distributor lookup.

FET RF N-CH 500V 14A TO247 Product overview: ARF460B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF460B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051496-ARF460B 285-ARF460B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460B 500V 14A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0290 ohms
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details
MOSFETs - 2139185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details