Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460AG ARF460AG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051495-ARF460AG Packaging: Tube/Rail Voltage Rating: 500V Current Rating: 14A Frequency: 40.68MHz Current - Test: 50mA Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 125V Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247CS Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051495-ARF460AG Packaging: Tube/Rail Voltage Rating: 500V Current Rating: 14A Frequency: 40.68MHz Current - Test: 50mA Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 125V Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247CS Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460AG - 051495-ARF460AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460AG
051495-ARF460AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460AG 051495-ARF460AG
Manufacturer: Microsemi Corporation Win Source Part Number: 051495-ARF460AG Packaging: Tube/Rail Voltage Rating: 500V Current Rating: 14A Frequency: 40.68MHz Current - Test: 50mA Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 125V Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247CS Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 051495-ARF460AG
Packaging: Tube/Rail
Voltage Rating: 500V
Current Rating: 14A
Frequency: 40.68MHz
Current - Test: 50mA
Gain: 15dB
Transistor Polarity: N-Channel
Voltage - Test: 125V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247CS
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 051495-ARF460AG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460AG
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type E-line
View Details