Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449BG ARF449BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051493-ARF449BG Packaging: Bulk Voltage Rating: 450V Current Rating: 9A Frequency: 81.36MHz Gain: 13dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 90W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051493-ARF449BG Packaging: Bulk Voltage Rating: 450V Current Rating: 9A Frequency: 81.36MHz Gain: 13dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 90W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449BG - 051493-ARF449BG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449BG
051493-ARF449BG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449BG 051493-ARF449BG
Manufacturer: Microsemi Corporation Win Source Part Number: 051493-ARF449BG Packaging: Bulk Voltage Rating: 450V Current Rating: 9A Frequency: 81.36MHz Gain: 13dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 90W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 051493-ARF449BG
Packaging: Bulk
Voltage Rating: 450V
Current Rating: 9A
Frequency: 81.36MHz
Gain: 13dB
Transistor Polarity: N-Channel
Voltage - Test: 150V
Power - Output: 90W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051493-ARF449BG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449BG
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155147P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD25402Q3A P-Channel NexFET Power MOSFET - CSD25402Q3A - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0089 ohms
View Details
9 suppliers