Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449A ARF449A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051492-ARF449A Packaging: Bulk Voltage Rating: 450V Current Rating: 9A Frequency: 81.36MHz Gain: 13dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 90W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051492-ARF449A Packaging: Bulk Voltage Rating: 450V Current Rating: 9A Frequency: 81.36MHz Gain: 13dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 90W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449A - 051492-ARF449A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449A
051492-ARF449A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449A 051492-ARF449A
Manufacturer: Microsemi Corporation Win Source Part Number: 051492-ARF449A Packaging: Bulk Voltage Rating: 450V Current Rating: 9A Frequency: 81.36MHz Gain: 13dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 90W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051492-ARF449A
Packaging: Bulk
Voltage Rating: 450V
Current Rating: 9A
Frequency: 81.36MHz
Gain: 13dB
Transistor Polarity: N-Channel
Voltage - Test: 150V
Power - Output: 90W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051492-ARF449A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF449A
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type To220ab
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212914SAL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details
2 suppliers
60V 120A MOSFET Transistor - 278-BUK762R6-60E,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 324000 milliwatts
View Details
6 suppliers