Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448B ARF448B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051491-ARF448B Packaging: Tube/Rail Voltage Rating: 450V Current Rating: 15A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 140W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051491-ARF448B Packaging: Tube/Rail Voltage Rating: 450V Current Rating: 15A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 140W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448B - 051491-ARF448B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448B
051491-ARF448B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448B 051491-ARF448B
Manufacturer: Microsemi Corporation Win Source Part Number: 051491-ARF448B Packaging: Tube/Rail Voltage Rating: 450V Current Rating: 15A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 150V Power - Output: 140W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051491-ARF448B
Packaging: Tube/Rail
Voltage Rating: 450V
Current Rating: 15A
Frequency: 40.68MHz
Gain: 15dB
Transistor Polarity: N-Channel
Voltage - Test: 150V
Power - Output: 140W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
450V 15A MOSFET Transistor
285-ARF448B
450V 15A MOSFET Transistor 285-ARF448B
RF FET N CH 450V 15A TO247 Product overview: ARF448B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF448B can be used for catalog matching and distributor lookup.

RF FET N CH 450V 15A TO247 Product overview: ARF448B from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF448B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051491-ARF448B 285-ARF448B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF448B 450V 15A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data