Win Source Part Number: 1208971-ARF447G
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Voltage - Rated: 900 V
Frequency: 40.68MHz
Gain: 15dB
Transistor Type: N-Channel
Voltage - Test: 250 V
Power - Output: 140W
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Microsemi Corporation
Other Names: ARF447G-ND,150-ARF44
Base Product Number: ARF447
RF MOSFET 250V TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1208971-ARF447G | ARF447G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |
| Output Power | 140 watts | |
| Power Gain | 15 dB |