Microsemi Corp. 900V 6.5A MOSFET Transistor ARF447

Description
Trans RF MOSFET N-CH 900V 6.5A 3-Pin(3+Tab) TO-247 Product overview: ARF447 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF447 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF MOSFET N-CH 900V 6.5A 3-Pin(3+Tab) TO-247 Product overview: ARF447 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF447 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 6.5A MOSFET Transistor
285-ARF447
900V 6.5A MOSFET Transistor 285-ARF447
Trans RF MOSFET N-CH 900V 6.5A 3-Pin(3+Tab) TO-247 Product overview: ARF447 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF447 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 900V 6.5A 3-Pin(3+Tab) TO-247 Product overview: ARF447 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF447 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF447 - 051489-ARF447 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF447
051489-ARF447
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF447 051489-ARF447
Manufacturer: Microsemi Corporation Win Source Part Number: 051489-ARF447 Packaging: Bulk Voltage Rating: 900V Current Rating: 6.5A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 250V Power - Output: 140W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051489-ARF447
Packaging: Bulk
Voltage Rating: 900V
Current Rating: 6.5A
Frequency: 40.68MHz
Gain: 15dB
Transistor Polarity: N-Channel
Voltage - Test: 250V
Power - Output: 140W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-ARF447 051489-ARF447
Product Name 900V 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF447
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827095P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
55V 75A MOSFET Transistor - 278-BUK7611-55A,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 166000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers