Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF446 ARF446

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051488-ARF446 Packaging: Bulk Voltage Rating: 900V Current Rating: 6.5A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 250V Power - Output: 140W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051488-ARF446 Packaging: Bulk Voltage Rating: 900V Current Rating: 6.5A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 250V Power - Output: 140W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF446 - 051488-ARF446 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF446
051488-ARF446
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF446 051488-ARF446
Manufacturer: Microsemi Corporation Win Source Part Number: 051488-ARF446 Packaging: Bulk Voltage Rating: 900V Current Rating: 6.5A Frequency: 40.68MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 250V Power - Output: 140W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051488-ARF446
Packaging: Bulk
Voltage Rating: 900V
Current Rating: 6.5A
Frequency: 40.68MHz
Gain: 15dB
Transistor Polarity: N-Channel
Voltage - Test: 250V
Power - Output: 140W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
900V 6.5A MOSFET Transistor
285-ARF446
900V 6.5A MOSFET Transistor 285-ARF446
Trans RF MOSFET N-CH 900V 6.5A 3-Pin(3+Tab) TO-247 Product overview: ARF446 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF446 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 900V 6.5A 3-Pin(3+Tab) TO-247 Product overview: ARF446 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF446 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051488-ARF446 285-ARF446
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF446 900V 6.5A MOSFET Transistor
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BUK4D72-30X - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 3800 milliamps
View Details
2 suppliers
MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
650V 20.7A TO-220 MOSFET Transistor - 285-20N65C3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 208000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers