Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF441 ARF441

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199280-ARF441 Voltage Rating: 150V Current Rating: 11A Frequency: 13.56MHz Current - Test: 200mA Gain: 21dB Transistor Polarity: N-Channel Voltage - Test: 50V Power - Output: 125W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199280-ARF441 Voltage Rating: 150V Current Rating: 11A Frequency: 13.56MHz Current - Test: 200mA Gain: 21dB Transistor Polarity: N-Channel Voltage - Test: 50V Power - Output: 125W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF441 - 199280-ARF441 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF441
199280-ARF441
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF441 199280-ARF441
Manufacturer: Microsemi Corporation Win Source Part Number: 199280-ARF441 Voltage Rating: 150V Current Rating: 11A Frequency: 13.56MHz Current - Test: 200mA Gain: 21dB Transistor Polarity: N-Channel Voltage - Test: 50V Power - Output: 125W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 199280-ARF441
Voltage Rating: 150V
Current Rating: 11A
Frequency: 13.56MHz
Current - Test: 200mA
Gain: 21dB
Transistor Polarity: N-Channel
Voltage - Test: 50V
Power - Output: 125W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ARF441 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ARF441
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ARF441
RF MOSFET 50V TO247AD

RF MOSFET 50V TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 199280-ARF441 ARF441
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF441 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers