Manufacturer: Microsemi Corporation
Win Source Part Number: 1006008-ARF1519
Packaging: Bulk
Voltage Rating: 1000V
Current Rating: 20A
Frequency: 13.56MHz
Gain: 20dB
Transistor Polarity: N-Channel
Voltage - Test: 200V
Power - Output: 750W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Die
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1006008-ARF1519 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF1519 |
| Polarity | N-Channel; N-Channel |