Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTSM120AM25CT3AG

Description
SIC 2N-CH 1200V 148A SP3
Description
SIC 2N-CH 1200V 148A SP3

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTSM120AM25CT3AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTSM120AM25CT3AG
SIC 2N-CH 1200V 148A SP3

SIC 2N-CH 1200V 148A SP3

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number APTSM120AM25CT3AG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details