Manufacturer: Microsemi Corporation
Win Source Part Number: 1146925-APTDF400AA12
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: LP4
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 385ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 470A
Family Name: APTDF400AA120G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: SP6
Voltage - Forward (Vf) (Maximum) @ If: 3V @ 400A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Introduction Date: July 13, 2006
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1146925-APTDF400AA120G |
| Product Name | Diodes, Rectifiers - Arrays - APTDF400AA120G |
| Diode Type | Standard |