Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT9F100B APT9F100B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146917-APT9F100B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Family Name: APT9F100B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2606pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 337W (Tc) Rds On (Maximum) @ Id, Vgs: 1.6 Ohm @ 5A, 10V Alternative Parts (Cross-Reference): STW7NA100; STW12NK95Z; STW13N95K3; Introduction Date: May 26, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146917-APT9F100B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Family Name: APT9F100B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2606pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 337W (Tc) Rds On (Maximum) @ Id, Vgs: 1.6 Ohm @ 5A, 10V Alternative Parts (Cross-Reference): STW7NA100; STW12NK95Z; STW13N95K3; Introduction Date: May 26, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT9F100B - 1146917-APT9F100B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT9F100B
1146917-APT9F100B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT9F100B 1146917-APT9F100B
Manufacturer: Microsemi Corporation Win Source Part Number: 1146917-APT9F100B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Family Name: APT9F100B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2606pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 337W (Tc) Rds On (Maximum) @ Id, Vgs: 1.6 Ohm @ 5A, 10V Alternative Parts (Cross-Reference): STW7NA100; STW12NK95Z; STW13N95K3; Introduction Date: May 26, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146917-APT9F100B
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Family Name: APT9F100B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2606pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 337W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.6 Ohm @ 5A, 10V
Alternative Parts (Cross-Reference): STW7NA100; STW12NK95Z; STW13N95K3;
Introduction Date: May 26, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 1000V, TO-247

MOSFET FG, FREDFET, 1000V, TO-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146917-APT9F100B APT9F100B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT9F100B MOSFET
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 11.0 mOhm standard level MOSFET in LFPAK33 - BUK7M11-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 35000 milliamps
View Details
7 suppliers
FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details