Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT97N65LC6 APT97N65LC6

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766230-APT97N65LC6 Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 97A (Tc) Family Name: APT97N65LC6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 2.96mA Gate Charge (Qg) (Maximum) @ Vgs: 300nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7650pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 862W (Tc) Rds On (Maximum) @ Id, Vgs: 41 mOhm @ 48.5A, 10V Alternative Parts (Cross-Reference): FCH041N65F-F155; IPW65R048CFDAXK; FCH041N65EF-F155; Introduction Date: February 17, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766230-APT97N65LC6 Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 97A (Tc) Family Name: APT97N65LC6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 2.96mA Gate Charge (Qg) (Maximum) @ Vgs: 300nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7650pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 862W (Tc) Rds On (Maximum) @ Id, Vgs: 41 mOhm @ 48.5A, 10V Alternative Parts (Cross-Reference): FCH041N65F-F155; IPW65R048CFDAXK; FCH041N65EF-F155; Introduction Date: February 17, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT97N65LC6 - 766230-APT97N65LC6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT97N65LC6
766230-APT97N65LC6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT97N65LC6 766230-APT97N65LC6
Manufacturer: Microsemi Corporation Win Source Part Number: 766230-APT97N65LC6 Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 97A (Tc) Family Name: APT97N65LC6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 2.96mA Gate Charge (Qg) (Maximum) @ Vgs: 300nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7650pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 862W (Tc) Rds On (Maximum) @ Id, Vgs: 41 mOhm @ 48.5A, 10V Alternative Parts (Cross-Reference): FCH041N65F-F155; IPW65R048CFDAXK; FCH041N65EF-F155; Introduction Date: February 17, 2011 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 766230-APT97N65LC6
Series: CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 97A (Tc)
Family Name: APT97N65LC6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 3.5V @ 2.96mA
Gate Charge (Qg) (Maximum) @ Vgs: 300nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7650pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 862W (Tc)
Rds On (Maximum) @ Id, Vgs: 41 mOhm @ 48.5A, 10V
Alternative Parts (Cross-Reference): FCH041N65F-F155; IPW65R048CFDAXK; FCH041N65EF-F155;
Introduction Date: February 17, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 650V, 97A, TO-264

MOSFET FG, MOSFET, 650V, 97A, TO-264

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT97N65LC6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT97N65LC6
MOSFET N-CH 650V 97A TO264

MOSFET N-CH 650V 97A TO264

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 766230-APT97N65LC6 APT97N65LC6 APT97N65LC6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT97N65LC6 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 862000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products