APT94N65B2C6 is a 650V, 94A Super Junction MOSFET in a TO-264 package, designed for switch-mode operation. It features a drain-source on-state resistance of 0.035Ω, a total gate charge of 320 nC, and is rated for repetitive avalanche energy of 1.76 mJ and single pulse avalanche energy of 1160 mJ. The device has a thermal resistance from junction to case of 0.15 °C/W and operates over a junction temperature range of -55°C to 150°C. It meets RoHS standards and is not suitable for linear mode operation.
MOSFET FG, MOSFET, TO-247 T-MAX, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT94N65B2C6 |
| Product Name | MOSFET |