Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT94N65B2C3G APT94N65B2C3G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199265-APT94N65B2C3G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 833W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 94A (Tc) Gate-Source Threshold Voltage: 3.9V @ 5.8mA Max Gate Charge: 580nC @ 10V Max Input Capacitance: 13940pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 47A, 10V Alternative Parts (Cross-Reference): IPW65R019C7; STY139N65M5; STW78N65M5; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 199265-APT94N65B2C3G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 833W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 94A (Tc) Gate-Source Threshold Voltage: 3.9V @ 5.8mA Max Gate Charge: 580nC @ 10V Max Input Capacitance: 13940pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 47A, 10V Alternative Parts (Cross-Reference): IPW65R019C7; STY139N65M5; STW78N65M5; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT94N65B2C3G - 199265-APT94N65B2C3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT94N65B2C3G
199265-APT94N65B2C3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT94N65B2C3G 199265-APT94N65B2C3G
Manufacturer: Microsemi Corporation Win Source Part Number: 199265-APT94N65B2C3G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 833W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: T-MAX [B2] Dimension: TO-247-3 Variant Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 94A (Tc) Gate-Source Threshold Voltage: 3.9V @ 5.8mA Max Gate Charge: 580nC @ 10V Max Input Capacitance: 13940pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 47A, 10V Alternative Parts (Cross-Reference): IPW65R019C7; STY139N65M5; STW78N65M5; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 199265-APT94N65B2C3G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 833W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: T-MAX [B2]
Dimension: TO-247-3 Variant
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 94A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 5.8mA
Max Gate Charge: 580nC @ 10V
Max Input Capacitance: 13940pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 47A, 10V
Alternative Parts (Cross-Reference): IPW65R019C7; STY139N65M5; STW78N65M5;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT94N65B2C3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT94N65B2C3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT94N65B2C3G
MOSFET N-CH 650V 94A T-MAX

MOSFET N-CH 650V 94A T-MAX

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 600V, 47 AMPS, TO-247 T-MAX

MOSFET FG, MOSFET, 600V, 47 AMPS, TO-247 T-MAX

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 199265-APT94N65B2C3G APT94N65B2C3G APT94N65B2C3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT94N65B2C3G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 833000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel SMD 55V 49A MOSFET Transistor - 278-AUIRFZ44NS - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 3800 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details