Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84M50B2 APT84M50B2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146911-APT84M50B2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Family Name: APT84M50B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 340nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 42A, 10V Alternative Parts (Cross-Reference): IXFK80N50Q3; IXFX80N50P; IXFX80N50Q3; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146911-APT84M50B2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Family Name: APT84M50B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 340nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 42A, 10V Alternative Parts (Cross-Reference): IXFK80N50Q3; IXFX80N50P; IXFX80N50Q3; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84M50B2 - 1146911-APT84M50B2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84M50B2
1146911-APT84M50B2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84M50B2 1146911-APT84M50B2
Manufacturer: Microsemi Corporation Win Source Part Number: 1146911-APT84M50B2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Family Name: APT84M50B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 340nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 42A, 10V Alternative Parts (Cross-Reference): IXFK80N50Q3; IXFX80N50P; IXFX80N50Q3; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146911-APT84M50B2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 84A (Tc)
Family Name: APT84M50B2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: T-MAX [B2]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 340nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1135W (Tc)
Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 42A, 10V
Alternative Parts (Cross-Reference): IXFK80N50Q3; IXFX80N50P; IXFX80N50Q3;
Introduction Date: January 09, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146911-APT84M50B2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84M50B2
PD 1.14E6 milliwatts
Unlock Full Specs
to access all available technical data