Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single APT80SM120B

Description
Win Source Part Number: 1221216-APT80SM120B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 40A, 20V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 555W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Gate Charge (Qg) (Max) @ Vgs: 235 nC @ 20 V Vgs (Max): +25V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: APT80SM120B-ND,150-A PT80SM120B Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 20V
Request a Quote Datasheet
Description
Win Source Part Number: 1221216-APT80SM120B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 40A, 20V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 555W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Gate Charge (Qg) (Max) @ Vgs: 235 nC @ 20 V Vgs (Max): +25V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: APT80SM120B-ND,150-A PT80SM120B Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1221216-APT80SM120B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1221216-APT80SM120B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1221216-APT80SM120B
Win Source Part Number: 1221216-APT80SM120B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 40A, 20V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 555W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Gate Charge (Qg) (Max) @ Vgs: 235 nC @ 20 V Vgs (Max): +25V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: APT80SM120B-ND,150-A PT80SM120B Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 20V

Win Source Part Number: 1221216-APT80SM120B
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 55mOhm @ 40A, 20V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 555W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Gate Charge (Qg) (Max) @ Vgs: 235 nC @ 20 V
Vgs (Max): +25V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: APT80SM120B-ND,150-APT80SM120B
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT80SM120B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT80SM120B
SICFET N-CH 1200V 80A TO247

SICFET N-CH 1200V 80A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1221216-APT80SM120B APT80SM120B
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details