Microsemi Corp. MOSFET APT8075BVRG

Description
MOSFET FG, MOSFET, 800V, TO-247, RoHS
Description
MOSFET FG, MOSFET, 800V, TO-247, RoHS
Datasheet
Datasheet Summary
Powered by GS/AI

The APT8075BVRG is an N-channel enhancement mode power MOSFET in a TO-247 package, designed for high-voltage switching applications. It has a drain-source voltage rating of 800 V and a continuous drain current of 12 A at 25°C. The on-state resistance is 0.75 Ω at V_GS = 10 V and I_D = 6 A. The device is avalanche rated with single pulse energy of 960 mJ and repetitive avalanche current of 12 A. It complies with RoHS standards and features a gate-source voltage range of -30 V continuous and -40 V transient. The thermal resistance from junction to case is 0.48 °C/W. The package dimensions conform to the standard TO-247 outline, with lead spacing and mounting details specified for board layout compatibility.

Datasheet Summary
Powered by GS/AI

The APT8075BVRG is an N-channel enhancement mode power MOSFET in a TO-247 package, designed for high-voltage switching applications. It has a drain-source voltage rating of 800 V and a continuous drain current of 12 A at 25°C. The on-state resistance is 0.75 Ω at V_GS = 10 V and I_D = 6 A. The device is avalanche rated with single pulse energy of 960 mJ and repetitive avalanche current of 12 A. It complies with RoHS standards and features a gate-source voltage range of -30 V continuous and -40 V transient. The thermal resistance from junction to case is 0.48 °C/W. The package dimensions conform to the standard TO-247 outline, with lead spacing and mounting details specified for board layout compatibility.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 800V, TO-247, RoHS

MOSFET FG, MOSFET, 800V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT8075BVRG
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

 - BUK751R8-40E,127 - Rochester Electronics
Specs
Polarity N-Channel
Package Type SOT78A
View Details
5 suppliers
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
9 suppliers
MOSFETs - 155147P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details