Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8075BN APT8075BN

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018121-APT8075BN Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2950pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018121-APT8075BN Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2950pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8075BN - 1018121-APT8075BN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8075BN
1018121-APT8075BN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8075BN 1018121-APT8075BN
Manufacturer: Microsemi Corporation Win Source Part Number: 1018121-APT8075BN Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2950pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018121-APT8075BN
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2950pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT8075BN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT8075BN
MOSFET N-CH 800V 13A TO247AD

MOSFET N-CH 800V 13A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1018121-APT8075BN APT8075BN
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8075BN Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 800 volts
PD 310000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details