Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVRG APT8030LVRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224250-APT8030LVRG Family Name: APT8030LVR Alternative Parts (Cross-Reference): IXFK32N80P; IXFX32N80P; IXFK32N80Q3; IXFX32N80Q3; Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224250-APT8030LVRG Family Name: APT8030LVR Alternative Parts (Cross-Reference): IXFK32N80P; IXFX32N80P; IXFK32N80Q3; IXFX32N80Q3; Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVRG - 224250-APT8030LVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVRG
224250-APT8030LVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVRG 224250-APT8030LVRG
Manufacturer: Microsemi Corporation Win Source Part Number: 224250-APT8030LVRG Family Name: APT8030LVR Alternative Parts (Cross-Reference): IXFK32N80P; IXFX32N80P; IXFK32N80Q3; IXFX32N80Q3; Introduction Date: February 18, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 224250-APT8030LVRG
Family Name: APT8030LVR
Alternative Parts (Cross-Reference): IXFK32N80P; IXFX32N80P; IXFK32N80Q3; IXFX32N80Q3;
Introduction Date: February 18, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET POWER MOS V 800V 27A

MOSFET POWER MOS V 800V 27A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 224250-APT8030LVRG APT8030LVRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVRG MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827372P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324651-BUK7Y08-40B,115 - Win Source Electronics
Specs
Polarity N-Channel
PD 105000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
9 suppliers