Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVFR APT8030LVFR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224248-APT8030LVFR Family Name: APT8030LVFR Alternative Parts (Cross-Reference): APT8030LVFRG; IXFK32N80P; IXFX32N80P; IXFK32N80Q3; Introduction Date: February 23, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224248-APT8030LVFR Family Name: APT8030LVFR Alternative Parts (Cross-Reference): APT8030LVFRG; IXFK32N80P; IXFX32N80P; IXFK32N80Q3; Introduction Date: February 23, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVFR - 224248-APT8030LVFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVFR
224248-APT8030LVFR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVFR 224248-APT8030LVFR
Manufacturer: Microsemi Corporation Win Source Part Number: 224248-APT8030LVFR Family Name: APT8030LVFR Alternative Parts (Cross-Reference): APT8030LVFRG; IXFK32N80P; IXFX32N80P; IXFK32N80Q3; Introduction Date: February 23, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 224248-APT8030LVFR
Family Name: APT8030LVFR
Alternative Parts (Cross-Reference): APT8030LVFRG; IXFK32N80P; IXFX32N80P; IXFK32N80Q3;
Introduction Date: February 23, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
800V 27A MOSFET Transistor
285-APT8030LVFR
800V 27A MOSFET Transistor 285-APT8030LVFR
Trans MOSFET N-CH 800V 27A 3-Pin(3+Tab) TO-264 Product overview: APT8030LVFR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 27A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT8030LVFR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 800V 27A 3-Pin(3+Tab) TO-264 Product overview: APT8030LVFR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 27A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT8030LVFR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 224248-APT8030LVFR 285-APT8030LVFR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8030LVFR 800V 27A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R060M1T - AIMCQ120R060M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
P-channel vertical D-MOS intermediate level FET - BSP250,115 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
7 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers