Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8024LFLLG APT8024LFLLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768717-APT8024LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Family Name: APT8024LFLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 160nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4670pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 565W (Tc) Rds On (Maximum) @ Id, Vgs: 260 mOhm @ 15.5A, 10V Alternative Parts (Cross-Reference): STW23N85K5; STW25N80K5; STW18NM80; STW11NM80; Introduction Date: September 21, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768717-APT8024LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Family Name: APT8024LFLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 160nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4670pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 565W (Tc) Rds On (Maximum) @ Id, Vgs: 260 mOhm @ 15.5A, 10V Alternative Parts (Cross-Reference): STW23N85K5; STW25N80K5; STW18NM80; STW11NM80; Introduction Date: September 21, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8024LFLLG - 768717-APT8024LFLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8024LFLLG
768717-APT8024LFLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8024LFLLG 768717-APT8024LFLLG
Manufacturer: Microsemi Corporation Win Source Part Number: 768717-APT8024LFLLG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 31A (Tc) Family Name: APT8024LFLL Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 160nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4670pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 565W (Tc) Rds On (Maximum) @ Id, Vgs: 260 mOhm @ 15.5A, 10V Alternative Parts (Cross-Reference): STW23N85K5; STW25N80K5; STW18NM80; STW11NM80; Introduction Date: September 21, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768717-APT8024LFLLG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 31A (Tc)
Family Name: APT8024LFLL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 160nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4670pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 565W (Tc)
Rds On (Maximum) @ Id, Vgs: 260 mOhm @ 15.5A, 10V
Alternative Parts (Cross-Reference): STW23N85K5; STW25N80K5; STW18NM80; STW11NM80;
Introduction Date: September 21, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 800V, TO-264, RoHS

MOSFET FG, FREDFET, 800V, TO-264, RoHS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768717-APT8024LFLLG APT8024LFLLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT8024LFLLG MOSFET
PD 565000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060073P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212914PAL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details
2 suppliers
CSD16327Q3 N-Channel NexFET Power MOSFET - CSD16327Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0048 ohms
View Details
8 suppliers