Manufacturer: Microsemi Corporation
Win Source Part Number: 768716-APT7F120B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: APT7F120B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 1200V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 80nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2565pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 335W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.9 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): STW6N120K3; IXTH6N120SN; IXTH6N120; IXFH6N120;
Introduction Date: September 10, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
MOSFET FG, FREDFET, 1200V, TO-247
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 768716-APT7F120B | APT7F120B |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT7F120B | MOSFET |
| PD | 335000 milliwatts |