Microsemi Corp. MOSFET APT7F100B

Description
MOSFET FG, FREDFET, 1000V, TO-247
Description
MOSFET FG, FREDFET, 1000V, TO-247
Datasheet
Datasheet Summary
Powered by GS/AI

APT7F100B is a 1000V, 7A N-channel FREDFET MOSFET in a TO-247 package, optimized for high-reliability switching in ZVS phase-shifted bridges, boost converters, and flyback circuits. It has a maximum drain-source on-resistance of 2.0Ω at 10V gate voltage and 4A drain current, with a gate charge of 58nC and reverse recovery time of 133 to 251ns depending on temperature. The device supports single-pulse avalanche energy of 415mJ and operates from -55°C to 150°C junction temperature. It is RoHS compliant and features a body diode with soft recovery and high dv/dt capability. The TO-247 package has a thermal resistance from junction to case of 0.43°C/W and requires 1.1N·m mounting torque.

Datasheet Summary
Powered by GS/AI

APT7F100B is a 1000V, 7A N-channel FREDFET MOSFET in a TO-247 package, optimized for high-reliability switching in ZVS phase-shifted bridges, boost converters, and flyback circuits. It has a maximum drain-source on-resistance of 2.0Ω at 10V gate voltage and 4A drain current, with a gate charge of 58nC and reverse recovery time of 133 to 251ns depending on temperature. The device supports single-pulse avalanche energy of 415mJ and operates from -55°C to 150°C junction temperature. It is RoHS compliant and features a body diode with soft recovery and high dv/dt capability. The TO-247 package has a thermal resistance from junction to case of 0.43°C/W and requires 1.1N·m mounting torque.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 1000V, TO-247

MOSFET FG, FREDFET, 1000V, TO-247

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT7F100B
Product Name MOSFET
Unlock Full Specs
to access all available technical data