Manufacturer: Microsemi Corporation
Win Source Part Number: 1146896-APT75M50B2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Family Name: APT75M50B2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: T-MAX
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 11600pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1040W (Tc)
Rds On (Maximum) @ Id, Vgs: 75 mOhm @ 37A, 10V
Alternative Parts (Cross-Reference): IXFX78N50P3; STW45NM50FD; STW45NM50;
Introduction Date: January 09, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1146896-APT75M50B2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT75M50B2 |
| PD | 1.04E6 milliwatts |