Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT75F50L APT75F50L

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146889-APT75F50L Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Family Name: APT75F50L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11600pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 75 mOhm @ 37A, 10V Alternative Parts (Cross-Reference): IXFK78N50P3; IXFX78N50P3; IXFK60N55Q2; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146889-APT75F50L Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Family Name: APT75F50L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11600pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 75 mOhm @ 37A, 10V Alternative Parts (Cross-Reference): IXFK78N50P3; IXFX78N50P3; IXFK60N55Q2; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT75F50L - 1146889-APT75F50L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT75F50L
1146889-APT75F50L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT75F50L 1146889-APT75F50L
Manufacturer: Microsemi Corporation Win Source Part Number: 1146889-APT75F50L Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Family Name: APT75F50L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11600pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 75 mOhm @ 37A, 10V Alternative Parts (Cross-Reference): IXFK78N50P3; IXFX78N50P3; IXFK60N55Q2; Introduction Date: January 09, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146889-APT75F50L
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Family Name: APT75F50L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 290nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 11600pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1040W (Tc)
Rds On (Maximum) @ Id, Vgs: 75 mOhm @ 37A, 10V
Alternative Parts (Cross-Reference): IXFK78N50P3; IXFX78N50P3; IXFK60N55Q2;
Introduction Date: January 09, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, TO-264

MOSFET FG, FREDFET, 500V, TO-264

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146889-APT75F50L APT75F50L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT75F50L MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 30 V, 5.1 mOhm standard level MOSFET - BUK7K5R1-30E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 40000 milliamps
View Details
5 suppliers
MOSFETs - 155232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details