Microsemi Corp. Bridge Rectifiers - APT75DL120HJ APT75DL120HJ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146887-APT75DL120HJ Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 75A Current - Reverse Leakage @ Vr: 250μA @ 1200V Family Name: APT75DL120HJ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: SOT-227 Voltage - Peak Reverse (Maximum): 1200V Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 75A Alternative Parts (Cross-Reference): VBO55-12NO7; VBO65-14NO7; VBO65-12NO7; Introduction Date: November 30, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146887-APT75DL120HJ Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 75A Current - Reverse Leakage @ Vr: 250μA @ 1200V Family Name: APT75DL120HJ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: SOT-227 Voltage - Peak Reverse (Maximum): 1200V Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 75A Alternative Parts (Cross-Reference): VBO55-12NO7; VBO65-14NO7; VBO65-12NO7; Introduction Date: November 30, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - APT75DL120HJ - 1146887-APT75DL120HJ - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - APT75DL120HJ
1146887-APT75DL120HJ
Bridge Rectifiers - APT75DL120HJ 1146887-APT75DL120HJ
Manufacturer: Microsemi Corporation Win Source Part Number: 1146887-APT75DL120HJ Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 75A Current - Reverse Leakage @ Vr: 250μA @ 1200V Family Name: APT75DL120HJ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: SOT-227 Voltage - Peak Reverse (Maximum): 1200V Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 75A Alternative Parts (Cross-Reference): VBO55-12NO7; VBO65-14NO7; VBO65-12NO7; Introduction Date: November 30, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146887-APT75DL120HJ
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 75A
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Family Name: APT75DL120HJ
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SOT-227
Voltage - Peak Reverse (Maximum): 1200V
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 75A
Alternative Parts (Cross-Reference): VBO55-12NO7; VBO65-14NO7; VBO65-12NO7;
Introduction Date: November 30, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
APT75DL120HJ
Bridge Rectifiers APT75DL120HJ
Bridge Rectifiers CC0080

Bridge Rectifiers CC0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1146887-APT75DL120HJ APT75DL120HJ
Product Name Bridge Rectifiers - APT75DL120HJ Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Package TO-220
IO 15 amps
VRRM 600 volts
View Details
Schottky Diodes & Rectifiers - 2222903 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040303 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details