Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT70SM70S APT70SM70S

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 911649-APT70SM70S Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 700 V 65A (Tc) 220W (Tc) Surface Mount D3Pak Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D3Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 911649-APT70SM70S Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 700 V 65A (Tc) 220W (Tc) Surface Mount D3Pak Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D3Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT70SM70S - 911649-APT70SM70S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT70SM70S
911649-APT70SM70S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT70SM70S 911649-APT70SM70S
Manufacturer: Microsemi Corporation Win Source Part Number: 911649-APT70SM70S Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 700 V 65A (Tc) 220W (Tc) Surface Mount D3Pak Package: Bulk Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D3Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microsemi Corporation
Win Source Part Number: 911649-APT70SM70S
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 700 V 65A (Tc) 220W (Tc) Surface Mount D3Pak
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D3Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT70SM70S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT70SM70S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT70SM70S
SICFET N-CH 700V 65A D3PAK

SICFET N-CH 700V 65A D3PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 911649-APT70SM70S APT70SM70S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT70SM70S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

7W, 30-1200 MHz, GaN RF Input-Matched Transistor - QPD1011A - Qorvo
Specs
Transistor Technology / Material 7W, 30-1200 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
FET, MOSFET Arrays - AUIRFN8459TR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Polarity N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
View Details
6 suppliers