Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6M100K APT6M100K

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051483-APT6M100K Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1410pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): STP6N95K5; IPP90R1K0C3XK; IPP90R1K0C3XKSA1; APT6M100K; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051483-APT6M100K Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1410pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): STP6N95K5; IPP90R1K0C3XK; IPP90R1K0C3XKSA1; APT6M100K; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6M100K - 051483-APT6M100K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6M100K
051483-APT6M100K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6M100K 051483-APT6M100K
Manufacturer: Microsemi Corporation Win Source Part Number: 051483-APT6M100K Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1410pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): STP6N95K5; IPP90R1K0C3XK; IPP90R1K0C3XKSA1; APT6M100K; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051483-APT6M100K
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 [K]
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1410pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): STP6N95K5; IPP90R1K0C3XK; IPP90R1K0C3XKSA1; APT6M100K;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT6M100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT6M100K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT6M100K
MOSFET N-CH 1000V 6A TO220

MOSFET N-CH 1000V 6A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 051483-APT6M100K APT6M100K
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6M100K Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 1000 volts
PD 225000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details