Manufacturer: Microsemi Corporation
Win Source Part Number: 1146885-APT66M60L
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Family Name: APT66M60L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 330nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13190pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1135W (Tc)
Rds On (Maximum) @ Id, Vgs: 190 mOhm @ 33A, 10V
Alternative Parts (Cross-Reference): IXFK64N60P3; STW36N55M5; R6535ENZVC8;
Introduction Date: January 09, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1146885-APT66M60L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT66M60L |
| PD | 1.14E6 milliwatts |