Microsemi Corp. Diodes, Rectifiers - Single - APT60S20SG/TR APT60S20SG/TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768712-APT60S20SG/TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 75A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: APT60S20SG Categories: Discrete Semiconductor Products Manufacturer Package: D3Pak Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): APT60S20SG; Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768712-APT60S20SG/TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 75A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: APT60S20SG Categories: Discrete Semiconductor Products Manufacturer Package: D3Pak Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): APT60S20SG; Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT60S20SG/TR - 768712-APT60S20SG/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60S20SG/TR
768712-APT60S20SG/TR
Diodes, Rectifiers - Single - APT60S20SG/TR 768712-APT60S20SG/TR
Manufacturer: Microsemi Corporation Win Source Part Number: 768712-APT60S20SG/TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 75A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: APT60S20SG Categories: Discrete Semiconductor Products Manufacturer Package: D3Pak Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): APT60S20SG; Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Microsemi Corporation
Win Source Part Number: 768712-APT60S20SG/TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 75A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: APT60S20SG
Categories: Discrete Semiconductor Products
Manufacturer Package: D3Pak
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 60A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): APT60S20SG;
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
APT60S20SG/TR
Schottky Diodes & Rectifiers APT60S20SG/TR
Schottky Diodes & Rectifiers FG, SCHOTTKY, 200V, TO-268, RoHS, TAPE & REEL

Schottky Diodes & Rectifiers FG, SCHOTTKY, 200V, TO-268, RoHS, TAPE & REEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 768712-APT60S20SG/TR APT60S20SG/TR
Product Name Diodes, Rectifiers - Single - APT60S20SG/TR Schottky Diodes & Rectifiers
VF 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.7400 volts
View Details
Schottky Diodes & Rectifiers - 1827082P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details