APT60N60SCSG is a 600V, 60A super junction MOSFET with a 0.045Ω on-state resistance, designed for high-efficiency power switching. It is packaged in a TO-247 case and features an avalanche energy rating of 1950 mJ for single pulse events, a peak repetitive avalanche current of 11A, and a maximum continuous drain current of 38A at 100°C. The device supports a gate-source voltage of ±30V and has a thermal resistance from junction to case of 0.29°C/W. It is RoHS compliant and rated for operation from -55°C to 150°C junction temperature.
MOSFET FG, MOSFET, 600V, D-3, TO-268, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT60N60SCSG |
| Product Name | MOSFET |