Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2LLG APT60M75L2LLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018099-APT60M75L2LL G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 893W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 264 MAX [L2] Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 5V @ 5mA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 8930pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 75 mOhm @ 36.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018099-APT60M75L2LL G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 893W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 264 MAX [L2] Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 5V @ 5mA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 8930pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 75 mOhm @ 36.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2LLG - 1018099-APT60M75L2LLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2LLG
1018099-APT60M75L2LLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2LLG 1018099-APT60M75L2LLG
Manufacturer: Microsemi Corporation Win Source Part Number: 1018099-APT60M75L2LL G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 893W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 264 MAX [L2] Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 5V @ 5mA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 8930pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 75 mOhm @ 36.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018099-APT60M75L2LLG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 893W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 264 MAX [L2]
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 5V @ 5mA
Max Gate Charge: 195nC @ 10V
Max Input Capacitance: 8930pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 75 mOhm @ 36.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1018099-APT60M75L2LLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2LLG
Polarity N-Channel; N-Channel
V(BR)DSS 600 volts
PD 893000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222844P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TEXAS INSTRUMENTS LM9061M/NOPB. IC, MOSFET DRIVER, SOIC-8 - 815-LM9061M/NOPB - Utmel Electronic Limited
Specs
TJ -40 to 150 C (-40 to 302 F)
Packing Method Tube; Tube
View Details