Microsemi Corp. Diodes, Rectifiers - Single - APT60DQ60BG APT60DQ60BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 078489-APT60DQ60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 60A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 078489-APT60DQ60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 60A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT60DQ60BG - 078489-APT60DQ60BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60DQ60BG
078489-APT60DQ60BG
Diodes, Rectifiers - Single - APT60DQ60BG 078489-APT60DQ60BG
Manufacturer: Microsemi Corporation Win Source Part Number: 078489-APT60DQ60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 60A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 078489-APT60DQ60BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 60A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT60DQ60BG
Rectifiers APT60DQ60BG
Rectifiers FG, FRED. 600V, TO-247, RoHS

Rectifiers FG, FRED. 600V, TO-247, RoHS

Buy Now Datasheet
Diode Ultra Fast Recovery Rectifier 600V 60A 3-Pin (3+Tab) TO-247 - 523-APT60DQ60BG - Utmel Electronic Limited
Hong Kong, China
Diode Ultra Fast Recovery Rectifier 600V 60A 3-Pin (3+Tab) TO-247
523-APT60DQ60BG
Diode Ultra Fast Recovery Rectifier 600V 60A 3-Pin (3+Tab) TO-247 523-APT60DQ60BG
Diode Ultra Fast Recovery Rectifier 600V 60A 3-Pin (3+Tab) TO-247

Diode Ultra Fast Recovery Rectifier 600V 60A 3-Pin (3+Tab) TO-247

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Rectifiers Diodes
Product Number 078489-APT60DQ60BG APT60DQ60BG 523-APT60DQ60BG
Product Name Diodes, Rectifiers - Single - APT60DQ60BG Rectifiers Diode Ultra Fast Recovery Rectifier 600V 60A 3-Pin (3+Tab) TO-247
Diode Type Standard Standard
VF 2.4 volts 2.4 volts
VR 600 volts 600 volts
IR 0.0250 mA 0.0250 mA
trr 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220015 - RS Components, Ltd.
Specs
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5614US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 45 volts
View Details
General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers