Manufacturer: Microsemi Corporation
Win Source Part Number: 199262-APT60DQ60BCTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 60A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Family Name: APT60DQ60BCT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-HFA50PA60CHN3; VS-60CPU06-N3; RFUH60TS6DGC11; RFUH60TS6D;
Introduction Date: January 26, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Rectifiers FG, FRED, 600V, TO-247, CENTER TAP, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 199262-APT60DQ60BCTG | APT60DQ60BCTG |
| Product Name | Diodes, Rectifiers - Arrays - APT60DQ60BCTG | Rectifiers |
| Diode Type | Standard | |
| Life Cycle Stage | Active | |
| VF | 2.4 volts | |
| VR | 600 volts |