Manufacturer: Advanced Power Technology
Win Source Part Number: 1146871-APT60DQ120LC
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 1200V 60A TO264
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1146871-APT60DQ120LCTG | APT60DQ120LCTG |
| Product Name | Diodes, Rectifiers - Arrays - APT60DQ120LCTG | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode |