Manufacturer: Microsemi Corporation
Win Source Part Number: 083405-APT60DQ120BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 60A
Reverse Recovery Time (trr): 320ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Rectifiers FG, FRED, 1200V, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 083405-APT60DQ120BG | APT60DQ120BG |
| Product Name | Diodes, Rectifiers - Single - APT60DQ120BG | Rectifiers |
| Diode Type | Standard | |
| VF | 3.3 volts | |
| VR | 1200 volts | |
| IR | 0.1000 mA |