Microsemi Corp. Diodes, Rectifiers - Arrays - APT60DQ100LCTG APT60DQ100LCTG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051480-APT60DQ100LCT G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Voltage - Forward (Vf) (Max) @ If: 3V @ 60A Reverse Recovery Time (trr): 255ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-264 [L] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051480-APT60DQ100LCT G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Voltage - Forward (Vf) (Max) @ If: 3V @ 60A Reverse Recovery Time (trr): 255ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-264 [L] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT60DQ100LCTG - 051480-APT60DQ100LCTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT60DQ100LCTG
051480-APT60DQ100LCTG
Diodes, Rectifiers - Arrays - APT60DQ100LCTG 051480-APT60DQ100LCTG
Manufacturer: Microsemi Corporation Win Source Part Number: 051480-APT60DQ100LCT G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Voltage - Forward (Vf) (Max) @ If: 3V @ 60A Reverse Recovery Time (trr): 255ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-264 [L] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 051480-APT60DQ100LCTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Voltage - Forward (Vf) (Max) @ If: 3V @ 60A
Reverse Recovery Time (trr): 255ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-264 [L]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT60DQ100LCTG
Rectifiers APT60DQ100LCTG
Rectifiers FG, FRED, 1000V, TO-264, RoHS

Rectifiers FG, FRED, 1000V, TO-264, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 051480-APT60DQ100LCTG APT60DQ100LCTG
Product Name Diodes, Rectifiers - Arrays - APT60DQ100LCTG Rectifiers
Diode Type Standard
Life Cycle Stage Active
VF 3 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7704844P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details