Manufacturer: Microsemi Corporation
Win Source Part Number: 051479-APT60DQ100LCT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Voltage - Forward (Vf) (Max) @ If: 3V @ 60A
Reverse Recovery Time (trr): 255ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-264 [L]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 051479-APT60DQ100LCT |
| Product Name | Diodes, Rectifiers - Arrays - APT60DQ100LCT |
| Diode Type | Standard |
| Life Cycle Stage | Active |
| VF | 3 volts |
| VR | 1000 volts |