Manufacturer: Advanced Power Technology
Win Source Part Number: 1146869-APT60D60LCTG
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Rectifiers FG, FRED, 600V, 60A, TO-264, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1146869-APT60D60LCTG | APT60D60LCTG |
| Product Name | Diodes, Rectifiers - Arrays - APT60D60LCTG | Rectifiers |
| Diode Type | Step-Recovery Diode |