Microsemi Corp. Diodes, Rectifiers - Single - APT60D60BG APT60D60BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 078488-APT60D60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A Reverse Recovery Time (trr): 130ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: APT60D60B Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSEP60-06A; ; VS-60EPF06PbF; VS-EPU6006-N3; DSEP60-06ASN; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 078488-APT60D60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A Reverse Recovery Time (trr): 130ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: APT60D60B Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSEP60-06A; ; VS-60EPF06PbF; VS-EPU6006-N3; DSEP60-06ASN; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT60D60BG - 078488-APT60D60BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60D60BG
078488-APT60D60BG
Diodes, Rectifiers - Single - APT60D60BG 078488-APT60D60BG
Manufacturer: Microsemi Corporation Win Source Part Number: 078488-APT60D60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A Reverse Recovery Time (trr): 130ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: APT60D60B Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSEP60-06A; ; VS-60EPF06PbF; VS-EPU6006-N3; DSEP60-06ASN; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 078488-APT60D60BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A
Reverse Recovery Time (trr): 130ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: APT60D60B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEP60-06A; ; VS-60EPF06PbF; VS-EPU6006-N3; DSEP60-06ASN;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT60D60BG
Rectifiers APT60D60BG
Rectifiers FG, FRED, 600V, 60A, TO-247, RoHS

Rectifiers FG, FRED, 600V, 60A, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 078488-APT60D60BG APT60D60BG
Product Name Diodes, Rectifiers - Single - APT60D60BG Rectifiers
Diode Type Standard
VF 1.8 volts
VR 600 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
RF Diodes - BA895H 6327 - 039549-BA895H 6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details